Amphenol Corporation Jam Nut Connector Receptacle, Size 08, 19 Position, Panel; Product Range Amphenol SCE-B-76A08-19SN-001

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 08, 19 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 08, 19 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 08, 19 Position, Panel; Product Range Amphenol - 74R7906 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 08, 19 Position, Panel; Product Range Amphenol
74R7906
Jam Nut Connector Receptacle, Size 08, 19 Position, Panel; Product Range Amphenol 74R7906
JAM NUT CONNECTOR RECEPTACLE, SIZE 08, 19 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 08, 19 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R7906
Product Name Jam Nut Connector Receptacle, Size 08, 19 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data