Amphenol Corporation Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol SCE-B-76A07-14SD-001

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol - 42M3460 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol
42M3460
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol 42M3460
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3460
Product Name Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details