Amphenol Corporation Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol SCE-B-76A07-14SB-002

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol - 42M3459 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol
42M3459
Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol 42M3459
JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 07, 14 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3459
Product Name Jam Nut Connector Receptacle, Size 07, 14 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1156-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 222Y34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details