Amphenol Corporation Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol SCE-B-76A06-07SB-001

Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol - 42M3451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol
42M3451
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol 42M3451
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3451
Product Name Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details