Amphenol Corporation Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol SCE-B-06K06-07SN

Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol - 42M3447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol
42M3447
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol 42M3447
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3447
Product Name Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers