Amphenol Corporation Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol SCE-B-06K06-07SA

Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol - 42M3445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol
42M3445
Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol 42M3445
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3445
Product Name Circular Connector Plug, Size 06, 7 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details