Amphenol Corporation NTC Thermistors SC50F103VN

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1434-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1434-ND
NTC Thermistors 235-1434-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y4972 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y4972
Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y4972
NTC THERMISTOR, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:SC30 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:SC30 Series; Thermistor Mounting:Free Hanging; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1434-ND 77Y4972
Product Name NTC Thermistors Ntc Thermistor, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details