Amphenol Sine Systems Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Sine/tuchel SC000706

Description
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Sine/tuchel - 15AJ1882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Sine/tuchel
15AJ1882
Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Sine/tuchel 15AJ1882
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AJ1882
Product Name Contact, Socket, 20-18Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details