Win Source Part Number: 1162380-SC000706
Category: Connectors, Interconnects>Rectan
Series: SURESOCKET™
Type: Machined
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bag
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-SC000706
Base Product Number: SC00070
Socket Contact Gold 18-20 AWG Crimp Machined
Standard Circular Contacts 2.4mm, Female SureSocket Machined Contact, 18-20AWG Product overview: SC000706 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SC000706 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1162380-SC000706 | 889-SC000706-ND | 330-SC000706 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |