Amphenol Sine Systems Contact, Socket, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel SC000612

Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel - 15AJ1880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel
15AJ1880
Contact, Socket, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel 15AJ1880
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AJ1880
Product Name Contact, Socket, 12-10Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details