CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:DuraLok™ Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 27AJ4200 |
| Product Name | Contact, Socket, 22-20Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Type | Contact |