Amphenol Sine Systems Contact, Socket, 8-6Awg, Crimp; Product Range Amphenol Sine/tuchel SC000532-6-R4

Description
CONTACT, SOCKET, 8-6AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:8AWG; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 8-6AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:8AWG; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 8-6Awg, Crimp; Product Range Amphenol Sine/tuchel - 15AJ1877 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 8-6Awg, Crimp; Product Range Amphenol Sine/tuchel
15AJ1877
Contact, Socket, 8-6Awg, Crimp; Product Range Amphenol Sine/tuchel 15AJ1877
CONTACT, SOCKET, 8-6AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:8AWG; Wire Size AWG Max:6AWG RoHS Compliant: Yes

CONTACT, SOCKET, 8-6AWG, CRIMP; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:8AWG; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AJ1877
Product Name Contact, Socket, 8-6Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details