Amphenol Sine Systems Contact, Pin, Screw, 8-32 Unc; Product Range Amphenol Sine/tuchel SC000530

Description
CONTACT, PIN, SCREW, 8-32 UNC; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Screw; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, SCREW, 8-32 UNC; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Screw; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Screw, 8-32 Unc; Product Range Amphenol Sine/tuchel - 15AJ1873 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Screw, 8-32 Unc; Product Range Amphenol Sine/tuchel
15AJ1873
Contact, Pin, Screw, 8-32 Unc; Product Range Amphenol Sine/tuchel 15AJ1873
CONTACT, PIN, SCREW, 8-32 UNC; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Screw; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, PIN, SCREW, 8-32 UNC; Product Range:PRM Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Screw; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15AJ1873
Product Name Contact, Pin, Screw, 8-32 Unc; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1355876-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details