Amphenol Sine Systems Circular Connector Contacts SC000462

Description
Socket Contact 14-18 AWG Size 2.0mm Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 14-18 AWG Size 2.0mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 889-2910-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-2910-ND
Circular Connector Contacts 889-2910-ND
Socket Contact 14-18 AWG Size 2.0mm Crimp Gold

Socket Contact 14-18 AWG Size 2.0mm Crimp Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-SC000462
Electronic Connector 320-SC000462
Circular Metric Connectors 2.0MM S0CKET FOR USE MB5CKN1500H00-S1,2, Product overview: SC000462 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000462 can be used for catalog matching and distributor lookup.

Circular Metric Connectors 2.0MM S0CKET FOR USE MB5CKN1500H00-S1,2, Product overview: SC000462 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000462 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 978955-SC000462 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
978955-SC000462
Connectors, Interconnects - Circular Connectors - Contacts 978955-SC000462
Win Source Part Number: 978955-SC000462 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: MotionGrade™ M23 Hybrid Series Type: Machined Wire Gauge or Range - AWG: 14-18 AWG Contact Type: Socket Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Gold Contact Size: 2.0mm Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Amphenol Sine Systems Corp Other Names: 889-2910 Base Product Number: SC0004

Win Source Part Number: 978955-SC000462
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: MotionGrade™ M23 Hybrid Series
Type: Machined
Wire Gauge or Range - AWG: 14-18 AWG
Contact Type: Socket
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Gold
Contact Size: 2.0mm
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-2910
Base Product Number: SC0004

Buy Now Datasheet
M23, Hybrid, 2.0Mm Socket (For Use On Mb5Ckn1500H00-S1,s2,s3 Only) Rohs Compliant Amphenol Sine/tuchel - 02AH2513 - Newark, An Avnet Company
Chicago, IL, United States
M23, Hybrid, 2.0Mm Socket (For Use On Mb5Ckn1500H00-S1,s2,s3 Only) Rohs Compliant Amphenol Sine/tuchel
02AH2513
M23, Hybrid, 2.0Mm Socket (For Use On Mb5Ckn1500H00-S1,s2,s3 Only) Rohs Compliant Amphenol Sine/tuchel 02AH2513
M23, Hybrid, 2.0mm socket (for use on MB5CKN1500H00-S1,S2, S3 only) RoHS Compliant: Yes

M23, Hybrid, 2.0mm socket (for use on MB5CKN1500H00-S1,S2,S3 only) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2910-ND 320-SC000462 978955-SC000462 02AH2513
Product Name Circular Connector Contacts Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts M23, Hybrid, 2.0Mm Socket (For Use On Mb5Ckn1500H00-S1,s2,s3 Only) Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data