Amphenol Sine Systems Circular Connector Contacts SC000459

Description
Pin Contact 22-26 AWG Size 0.6mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 22-26 AWG Size 0.6mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 889-2908-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-2908-ND
Circular Connector Contacts 889-2908-ND
Pin Contact 22-26 AWG Size 0.6mm Crimp Gold

Pin Contact 22-26 AWG Size 0.6mm Crimp Gold

Buy Now Datasheet
M23, Hybrid, 0.6Mm Pin (For Use On Mb5Rjn15H01 Only) Rohs Compliant Amphenol Sine/tuchel - 02AH2511 - Newark, An Avnet Company
Chicago, IL, United States
M23, Hybrid, 0.6Mm Pin (For Use On Mb5Rjn15H01 Only) Rohs Compliant Amphenol Sine/tuchel
02AH2511
M23, Hybrid, 0.6Mm Pin (For Use On Mb5Rjn15H01 Only) Rohs Compliant Amphenol Sine/tuchel 02AH2511
M23, Hybrid, 0.6mm pin (for use on MB5RJN15H01 only) RoHS Compliant: Yes

M23, Hybrid, 0.6mm pin (for use on MB5RJN15H01 only) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2908-ND 02AH2511
Product Name Circular Connector Contacts M23, Hybrid, 0.6Mm Pin (For Use On Mb5Rjn15H01 Only) Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details