Amphenol Sine Systems Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel SC000385

Description
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 44AC7439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
44AC7439
Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 44AC7439
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44AC7439
Product Name Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data