Amphenol Sine Systems Circular Contact, Socket, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel SC000346

Description
CIRCULAR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:DuraMate™ AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:DuraMate™ AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel - 23AC1439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel
23AC1439
Circular Contact, Socket, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel 23AC1439
CIRCULAR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:DuraMate™ AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:DuraMate™ AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC1439
Product Name Circular Contact, Socket, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7455 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details