Amphenol Sine Systems Circular Contact, Pin, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel SC000345-141

Description
CIRCULAR CONTACT, PIN, 10-7AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 10-7AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel - 44AC1913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel
44AC1913
Circular Contact, Pin, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel 44AC1913
CIRCULAR CONTACT, PIN, 10-7AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 10-7AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:7AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44AC1913
Product Name Circular Contact, Pin, 10-7Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details