Amphenol Sine Systems Circular Connector Contacts SC000337

Description
Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 18-22 AWG Size 1.5mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 889-SC000337-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-SC000337-ND
Circular Connector Contacts 889-SC000337-ND
Pin Contact 18-22 AWG Size 1.5mm Crimp Gold

Pin Contact 18-22 AWG Size 1.5mm Crimp Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-SC000337
Electronic Connector 320-SC000337
Circular Metric Connectors 1.5mm Pin Contact, 22-18AWG, gold plated Product overview: SC000337 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000337 can be used for catalog matching and distributor lookup.

Circular Metric Connectors 1.5mm Pin Contact, 22-18AWG, gold plated Product overview: SC000337 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000337 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 1091402-SC000337 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1091402-SC000337
Connectors, Interconnects - Circular Connectors - Contacts 1091402-SC000337
Win Source Part Number: 1091402-SC000337 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: MotionGrade™ Type: Machined Wire Gauge or Range - AWG: 18-22 AWG Contact Type: Pin Contact Finish: Gold Package: Bag Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 1.5mm Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Sine Systems Corp Other Names: 889-SC000337 Base Product Number: SC0003

Win Source Part Number: 1091402-SC000337
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: MotionGrade™
Type: Machined
Wire Gauge or Range - AWG: 18-22 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bag
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 1.5mm
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-SC000337
Base Product Number: SC0003

Buy Now
1.5Mm Pin Contact, 22-18Awg, Gold Plated Rohs Compliant Amphenol Sine/tuchel - 75AH8587 - Newark, An Avnet Company
Chicago, IL, United States
1.5Mm Pin Contact, 22-18Awg, Gold Plated Rohs Compliant Amphenol Sine/tuchel
75AH8587
1.5Mm Pin Contact, 22-18Awg, Gold Plated Rohs Compliant Amphenol Sine/tuchel 75AH8587
1.5mm Pin Contact, 22-18AWG, gold plated RoHS Compliant: Yes

1.5mm Pin Contact, 22-18AWG, gold plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-SC000337-ND 320-SC000337 1091402-SC000337 75AH8587
Product Name Circular Connector Contacts Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts 1.5Mm Pin Contact, 22-18Awg, Gold Plated Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79124-006-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details