Amphenol Sine Systems Circular Connector Contacts SC000263

Description
Pin Contact 22-28 AWG Size 0.7mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact 22-28 AWG Size 0.7mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 889-2906-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
889-2906-ND
Circular Connector Contacts 889-2906-ND
Pin Contact 22-28 AWG Size 0.7mm Crimp Gold

Pin Contact 22-28 AWG Size 0.7mm Crimp Gold

Buy Now Datasheet
M23, Hybrid, 0.7Mm Pin 22-28Awg Rohs Compliant Amphenol Sine/tuchel - 02AH2509 - Newark, An Avnet Company
Chicago, IL, United States
M23, Hybrid, 0.7Mm Pin 22-28Awg Rohs Compliant Amphenol Sine/tuchel
02AH2509
M23, Hybrid, 0.7Mm Pin 22-28Awg Rohs Compliant Amphenol Sine/tuchel 02AH2509
M23, Hybrid, 0.7mm PIN 22-28AWG RoHS Compliant: Yes

M23, Hybrid, 0.7mm PIN 22-28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2906-ND 02AH2509
Product Name Circular Connector Contacts M23, Hybrid, 0.7Mm Pin 22-28Awg Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details