Amphenol Sine Systems Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel SC000261

Description
CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel - 12AC9025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
12AC9025
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel 12AC9025
CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel - 44AC7437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
44AC7437
Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel 44AC7437
CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Checkmate Elite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Amphenol Elite Series Circular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 12AC9025 44AC7437
Product Name Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel Circular Contact, Pin, 22-18Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details