Amphenol Sine Systems Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel SC000146

Description
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 46Y1937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
46Y1937
Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel 46Y1937
CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-24AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46Y1937
Product Name Circular Contact, Pin, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details