Win Source Part Number: 964684-SC000045
Category: Connectors, Interconnects>Circul
Series: MotionGrade™ M23 Power Standard Series, Threaded
Type: Power, Machined
Wire Gauge or Range - AWG: 14-18 AWG
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 2.0mm
Standard Package: 6,000
Alternative Parts (Cross-Reference): 031-8717-022; 192922-1470; 192990-0110; M39029/57-355;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1121
Base Product Number: SC0000
Circular Metric Connectors Socket Contact Slit Machined 2.0mm Product overview: SC000045 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000045 can be used for catalog matching and distributor lookup.
Socket Contact 14-18 AWG Size 2.0mm Crimp Gold
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 964684-SC000045 | 320-SC000045 | 889-1121-ND |
| Product Name | Connectors, Interconnects - Circular Connectors - Contacts | Electronic Connector | Circular Connector Contacts |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |