SKT, SLIT, CRIMP, 1.0MM
Connector
Win Source Part Number: 1117611-SC000044
Category: Connectors, Interconnects>Circul
Series: MotionGrade™ M23 Signal Standard Series, Threaded
Type: Signal, Machined
Wire Gauge or Range - AWG: 18-22 AWG
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Copper Alloy
Contact Size: 1.0mm
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1120
Base Product Number: SC0000
SOCKET, SLIT MACHINED, CRIMP,
Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Circular Metric Connectors Skt Contact 1.0mm RockSolid Machined Product overview: SC000044 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SC000044 can be used for catalog matching and distributor lookup.
| PEI-Genesis | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine SC000044 | SC000044 | 1117611-SC000044 | SC000044 | 889-1120-ND | 320-SC000044 |
| Product Name | Connectors, Interconnects - Circular Connectors - Contacts | Connectors Circular, Industrial - Metal, Insert Only | Circular Connector Contacts | Electronic Connector | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |