Amphenol Corporation Circular Connector Contacts SC000040

Description
Amphenol Industrial SC000040
Request a Quote
Description
Amphenol Industrial SC000040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6964521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6964521
Circular Connector Contacts 6964521
Amphenol Industrial SC000040

Amphenol Industrial SC000040

Supplier's Site
Circular Connector Contacts - 1902341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1902341
Circular Connector Contacts 1902341
Amphenol Industrial SC000040

Amphenol Industrial SC000040

Supplier's Site
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7597
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7597
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:MotionGrade™ M40 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:MotionGrade™ M40 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6964521 14R7597
Product Name Circular Connector Contacts Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details