Amphenol Corporation Circular Connector Contacts SC000039

Description
Amphenol Industrial SC000039
Request a Quote
Description
Amphenol Industrial SC000039
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6964528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6964528
Circular Connector Contacts 6964528
Amphenol Industrial SC000039

Amphenol Industrial SC000039

Supplier's Site
Circular Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7596
Circular Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7596
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; For Use With:M40 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; For Use With:M40 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6964528 14R7596
Product Name Circular Connector Contacts Circular Contact, Socket, 8Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details