Amphenol Corporation Circular Connector Contacts SC000036

Description
Amphenol Industrial SC000036
Request a Quote
Description
Amphenol Industrial SC000036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6964464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6964464
Circular Connector Contacts 6964464
Amphenol Industrial SC000036

Amphenol Industrial SC000036

Supplier's Site
Circular Connector Contacts - 1902338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1902338
Circular Connector Contacts 1902338
Amphenol Industrial SC000036

Amphenol Industrial SC000036

Supplier's Site
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7595 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7595
Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7595
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6964464 14R7595
Product Name Circular Connector Contacts Circular Contact, Pin, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details