Amphenol Corporation Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel SC000035

Description
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7594
Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7594
CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Supplier's Site
Circular Connector Contact, Rocksolidt, Pin, 18 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 93T9588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Rocksolidt, Pin, 18 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel
93T9588
Circular Connector Contact, Rocksolidt, Pin, 18 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel 93T9588
Circular Connector Contact, RockSolidT, Pin, 18 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, RockSolidT, Pin, 18 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 14R7594 93T9588
Product Name Circular Contact, Pin, 18Awg, Crimp; Product Range Amphenol Sine/tuchel Circular Connector Contact, Rocksolidt, Pin, 18 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141876-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details