CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 76Y2739 |
| Product Name | Circular Contact, Skt, 28-24Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Type | Contact |