FICX, PG11, 16A, 05 PINS, SCREW-
FICX, PG11, 16A, 05 Pins, Screw-In, 4.5 6.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-SC-L-PG11-05-BL-ND | 23AJ4002 |
| Product Name | Circular Connector Accessories | Ficx, Pg11, 16A, 05 Pins, Screw-In, 4.5 6.5Mm Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |