SATA, SATA, Storage and Server Connector, Plug, Right Angle, Surface Mount, 22 Positions, 3G, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number SATA00102253A.
SATA,3G, 22pin, Plug, R/A, SMT
SATA,3G, 22PIN, PLUG, R/A, SMT
SATA,3G, 22pin, Plug, R/A, SMT / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SATA00102253A | SATA00102253A | 609-SATA00102253A-ND | 65AH1676 |
| Product Name | SATA | Unspecified Connectors | Pluggable Connector Assemblies | Sata,3G, 22Pin, Plug, R/a, Smt / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | SATA; Plug | ||
| Gender | Male / Plug | |||
| Geometry | Right Angle | |||
| Termination | Surface Mount |