SAS, SAS 4.0 Connectors, Storage and Server System, 29 Position Right Angle Surface Mount Plug., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number SAS4M2130021TR
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
I/O CONNECTOR, SAS, R/A PLUG, 29POS; No. of Contacts:29Contacts;
I/O CONNECTOR, SAS, R/A PLUG, 29POS; No. of Contacts:29Contacts;
SAS 4.0 CONNECTORS, 29 POSITION,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SAS4M2130021TR | 609-SAS4M2130021TRCT-ND | 24AJ6768 | SAS4M2130021TR |
| Product Name | SAS | Pluggable Connector Assemblies | I/o Connector, Sas, R/a Plug, 29Pos; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | SAS | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Plug | ||
| Termination | Surface Mount | Surface Mount Right Angle |