Amphenol LTW Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Ltw SAM16B-03G03

Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol LTW CB Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol LTW CB Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Ltw - 04AC9904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Ltw
04AC9904
Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Ltw 04AC9904
CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol LTW CB Series Receptacle Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:Amphenol LTW CB Series Receptacle Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04AC9904
Product Name Circular Contact, Pin, 18-16Awg, Crimp; Product Range Amphenol Ltw
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details