Amphenol LTW Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Ltw SAM12C-03G03

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Ltw - 04AC9901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Ltw
04AC9901
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Ltw 04AC9901
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04AC9901
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Ltw
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Electroformed Electrical Contacts -  - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact (optional feature)
Shape / Form Custom / Application Specific
Applications Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
View Details