Amphenol LTW Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Ltw SAF12C-03G03

Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Ltw - 04AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Ltw
04AC9892
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Ltw 04AC9892
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Amphenol LTW DC Series Receptacle Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04AC9892
Product Name Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Ltw
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details