Amphenol Aerospace Corporation Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace RVPX-PE216DM2

Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet
Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace - 91AH9428 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
91AH9428
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace 91AH9428
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91AH9428
Product Name Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 05R9522 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details