Amphenol Aerospace Corporation Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace RVPX-PE16DM2

Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet
Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace - 52AH7961 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
52AH7961
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace 52AH7961
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AH7961
Product Name Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details