Amphenol Sine Systems Circular Connector Housings RTS78N3P

Description
3 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1363-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1363-ND
Circular Connector Housings 889-1363-ND
3 Position Circular Connector Receptacle Housing Panel Mount

3 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - Amphenol Tuchel RTS78N3P - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 3 POS #8 P

RT360 J/N 3 POS #8 P

Buy Now
Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 11AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel
11AC3854
Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel 11AC3854
CIRCULAR CONN, RCPT, 3POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1363-ND Amphenol Tuchel RTS78N3P 11AC3854
Product Name Circular Connector Housings Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers