32 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, 32POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-RTS718ND32S0332-ND | 67AH8730 |
| Product Name | Circular Connector Assemblies | Circular Connector, 32Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts | |
| Current Rating | 7.5 amps |