23 Position Circular Connector Receptacle, Female Sockets Solder
Connector
CIRCULAR CONNECTOR, 23POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-RTS718ND23S03-ND | RTS718ND23S03 | 67AH8727 |
| Product Name | Circular Connector Assemblies | Circular Connector, 23Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts | ||
| Current Rating | 13.0 amps |