Amphenol Sine Systems Circular Connector Housings RTS718N8S03

Description
RT360 J/N 8 POS #18 S
Request a Quote Datasheet
Description
RT360 J/N 8 POS #18 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS718N8S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 8 POS #18 S

RT360 J/N 8 POS #18 S

Buy Now
Circular Connector Housings - 889-2614-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2614-ND
Circular Connector Housings 889-2614-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 73AC8575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel
73AC8575
Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel 73AC8575
CIRCULAR CONNECTOR, RCPT, 8POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS718N8S03 889-2614-ND 73AC8575
Product Name Circular Connector Housings Circular Connector, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers