Amphenol Sine Systems Circular Connector Housings RTS718N23S03

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2616-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2616-ND
Circular Connector Housings 889-2616-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 23Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 73AC8571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 23Pos, Jam Nut; Product Range Amphenol Sine/tuchel
73AC8571
Circular Connector, Rcpt, 23Pos, Jam Nut; Product Range Amphenol Sine/tuchel 73AC8571
CIRCULAR CONNECTOR, RCPT, 23POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 23POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2616-ND 73AC8571
Product Name Circular Connector Housings Circular Connector, Rcpt, 23Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products