Amphenol Sine Systems Circular Connector Housings RTS718N103S03

Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS718N103S03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS718N103S03-ND
Circular Connector Housings 889-RTS718N103S03-ND
13 Position Circular Connector Receptacle Housing Panel Mount

13 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 50AJ0229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel
50AJ0229
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel 50AJ0229
CIRCULAR CONN, RCPT, 13POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS718N103S03-ND 50AJ0229
Product Name Circular Connector Housings Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data