Amphenol Sine Systems Circular Connector Housings RTS718N103P03

Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS718N103P03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS718N103P03-ND
Circular Connector Housings 889-RTS718N103P03-ND
13 Position Circular Connector Receptacle Housing Panel Mount

13 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 50AJ0228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel
50AJ0228
Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel 50AJ0228
CIRCULAR CONN, RCPT, 13POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS718N103P03-ND 50AJ0228
Product Name Circular Connector Housings Circular Conn, Rcpt, 13Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details