Amphenol Sine Systems Circular Connector Housings RTS716N4S03

Description
RT360 J/N 4 POS #16 S
Request a Quote Datasheet
Description
RT360 J/N 4 POS #16 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS716N4S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 4 POS #16 S

RT360 J/N 4 POS #16 S

Buy Now
Circular Connector Housings - 889-2592-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2592-ND
Circular Connector Housings 889-2592-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 73AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
73AC8569
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel 73AC8569
CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS716N4S03 889-2592-ND 73AC8569
Product Name Circular Connector Housings Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers