Amphenol Sine Systems Circular Connector Housings RTS716N19S03

Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2596-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2596-ND
Circular Connector Housings 889-2596-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - Amphenol Tuchel RTS716N19S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 19 POS #16 S

RT360 J/N 19 POS #16 S

Buy Now
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 73AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Amphenol Sine/tuchel
73AC8565
Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Amphenol Sine/tuchel 73AC8565
CIRCULAR CONNECTOR, RCPT, 19POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2596-ND Amphenol Tuchel RTS716N19S03 73AC8565
Product Name Circular Connector Housings Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details