Amphenol Sine Systems Circular Connector Housings RTS716N09S03

Description
RT360 J/N 9 POS #16 S
Request a Quote Datasheet
Description
RT360 J/N 9 POS #16 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS716N09S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 9 POS #16 S

RT360 J/N 9 POS #16 S

Buy Now
Circular Connector Housings - 889-2594-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2594-ND
Circular Connector Housings 889-2594-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 73AC8563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel
73AC8563
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel 73AC8563
CIRCULAR CONNECTOR, RCPT, 9POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS716N09S03 889-2594-ND 73AC8563
Product Name Circular Connector Housings Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers