Amphenol Sine Systems Circular Connector Assemblies RTS714ND7S0332

Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RTS714ND7S0332-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RTS714ND7S0332-ND
Circular Connector Assemblies 889-RTS714ND7S0332-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel - 67AH8720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
67AH8720
Circular Connector, 7Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel 67AH8720
CIRCULAR CONNECTOR, 7POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-RTS714ND7S0332-ND 67AH8720
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-141LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Ribbon Cable Connectors - 102154-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details