Connector
7 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, 7POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RTS714ND7S03 | 889-RTS714ND7S03-ND | 67AH8719 |
| Product Name | Circular Connector Assemblies | Circular Connector, 7Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts | ||
| Current Rating | 13.0 amps |