Amphenol Sine Systems Circular Connector Assemblies RTS714ND19S03

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 889-RTS714ND19S03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RTS714ND19S03-ND
Circular Connector Assemblies 889-RTS714ND19S03-ND
19 Position Circular Connector Receptacle, Female Sockets Solder

19 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - RTS714ND19S03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
RTS714ND19S03
Connectors Circular, Industrial - Plastic RTS714ND19S03
19 POS, PCB, JAM NUT RCPT SZ 14, SOCKET

19 POS, PCB, JAM NUT RCPT SZ 14, SOCKET

Buy Now
Circular Connector, 19Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel - 67AH8717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 19Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
67AH8717
Circular Connector, 19Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel 67AH8717
CIRCULAR CONNECTOR, 19POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, 19POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RTS714ND19S03 889-RTS714ND19S03-ND RTS714ND19S03 67AH8717
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Connector, 19Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data